Zener Diode 8.2V 500mW ±5% Surface Mount DO-214AC (SMA)
Zener Diode 8.2V 500mW ±5% Surface Mount DO-214AC (SMA)
Zener Diode 8.2V 500mW ±5% Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 1097563-SMAZ5923B-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 6.5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 8.2V 500MW DO214AC
Zener Diodes 8.2 V 1.5 Watt 5%
DIODE ZENER 8.2V 500MW DO214AC
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SMAZ5923B-E3/61GITR-ND | 1097563-SMAZ5923B-E3/61 | SMAZ5923B-E3/61 | SMAZ5923B-E3/61 | SMAZ5923B-E3/61 | 24R7307 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - SMAZ5923B-E3/61 | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | 1.5W,8.2V 5%,sma Zener Vishay |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Life Cycle Stage | Active | Active | ||||
| Package | DO-214AC | DO-214AC, SMA; SMA | SMA | DO-214AC (SMA); SMA | ||
| VZ | 8.2 volts | 8.2 volts | 8.2 volts |