Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
13.6V Clamp 29.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
13.6V Clamp 29.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
13.6V Clamp 29.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 8VWM 13.6VC DO214AC
TVS DIODE, 600W, 8V, BIDIR, SMA; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE 8VWM 13.6VC DO214AC
| Littelfuse, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ8.0CA | SMAJ8.0CALFDKR-ND | SMAJ8.0CA | 27AK1532 | SMAJ8.0CA |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS Diodes | Tvs Diode, 600W, 8V, Bidir, Sma; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||||
| VC | 13.6 volts | 13.6 volts | 13.6 volts | 13.6 volts | |
| VBR | 8.89 to 9.83 volts | 8.89 volts | 8.89 volts | 8.89 volts | 8.89 volts |
| Configuration | Single | ||||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) |