87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE; Product Range:SMAJ Series; TVS Polarity:Bidirection
DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE, 400W, 54V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ54CABCT-ND | 67R1578 | 67R0099 | 64AH8512 | SMAJ54CA |
| Product Name | TVS Diodes | Diode; Product Range Bourns | Diode, Full Reel; Product Range Bourns | Tvs Diode, 400W, 54V, Bidir, Do-214Ac; Product Range Bourns | TVS Diodes |
| Configuration | Single | ||||
| Package | SMA; DO-214AC, SMA | DO-214AC | SMA; DO-214AC, SMA | ||
| Peak Pulse Power | 400 watts | 400 watts | |||
| VC | 87.1 volts | 87.1 volts | 87.1 volts | ||
| VBR | 60 volts | 60 to ? volts | 60 volts |