Vishay Precision Group TVS Diodes SMAJ550-E3/61

Description
760V Clamp 400mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
760V Clamp 400mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ550-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
760V Clamp 400mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

760V Clamp 400mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Protection Diode - 144-SMAJ550-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMAJ550-E3/61
TVS Protection Diode 144-SMAJ550-E3/61
TVS DIODE 495VWM 760VC DO214AC Product overview: SMAJ550-E3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ550-E3/61 can be used for catalog matching and distributor lookup.

TVS DIODE 495VWM 760VC DO214AC Product overview: SMAJ550-E3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ550-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, 300W, 550V, Do-214Ac; Product Range Vishay - 05R5749 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 300W, 550V, Do-214Ac; Product Range Vishay
05R5749
Tvs Diode, 300W, 550V, Do-214Ac; Product Range Vishay 05R5749
TVS DIODE, 300W, 550V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:495V; Clamping Voltage Max:760V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 300W, 550V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:495V; Clamping Voltage Max:760V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ550-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ550-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ550-E3/61
TVS DIODE 495VWM 760VC DO214AC

TVS DIODE 495VWM 760VC DO214AC

Supplier's Site
TVS Diodes SMAJ550-E3/61
TVS DIODE 495VWM 760VC DO214AC

TVS DIODE 495VWM 760VC DO214AC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ550-E3/61GITR-ND 144-SMAJ550-E3/61 05R5749 SMAJ550-E3/61 SMAJ550-E3/61
Product Name TVS Diodes TVS Protection Diode Tvs Diode, 300W, 550V, Do-214Ac; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA Tape & Reel (TR) SMA; DO-214AC (SMA) SMA; DO-214AC (SMA) SMA; DO-214AC, SMA
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts
VC 760 volts 760 volts 760 volts
VBR 550 volts 550 volts 550 volts
Unlock Full Specs
to access all available technical data

Similar Products

TVS - TVS - Diodes - 1PMT33AT1G - 905754-1PMT33AT1G - Win Source Electronics
Specs
Package POWERMITE 3; Powermite
Tj -55 to 150 C (-67 to 302 F)
View Details
Power TVS Modules - 704-15K36TH2 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
TVS Diodes - 7515017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package Do-214ac (sma)
View Details
Low capacitance unidirectional double ESD protection diode - MMBZ6V8A-TR - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
VR 4.5 volts
View Details
2 suppliers