137V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
137V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
137V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 85VWM 137VC SMA
DIODE; Breakdown Voltage Range:94.4V to 104V; Diode Case Style:DO-214AC; No. of Pins:2; Peak Pulse Current Ippm:35A; Power Dissipation Pd:400W; Reverse Stand-Off Voltage Vrwm:85V; TVS Polarity:Bidirection
TVS DIODE, 400W, 85V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ85CABCT-ND | SMAJ85CA | 67R0125 | 99AC4386 | SMAJ85CA |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode; Breakdown Voltage Range Bourns | Tvs Diode, 400W, 85V, Bidir, Do-214Ac; Product Range Bourns | TVS Diodes |
| Configuration | Single | ||||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | DO-214AC | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | ||
| VC | 137 volts | 137 volts | 137 volts | 137 volts | |
| VBR | 94.4 volts | 94.4 volts | 94.4 volts |