Win Source Part Number: 1281031-SMAJ4761A-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Current - Reverse Leakage @ Vr: 5 µA @ 56 V
Voltage - Zener (Nom) (Vz): 75 V
Impedance (Max) (Zzt): 175 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: SMAJ4761A-TPMSCT,-SM
Base Product Number: SMAJ4761
Zener Diode 75V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 75V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 75V 1W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 75V 1W DO214AC Product overview: SMAJ4761A-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAJ4761A-TP can be used for catalog matching and distributor lookup.
DIODE ZENER 75V 1W DO214AC
DIODE ZENER 75V 1W DO214AC
Zener Diodes DIODE ZENER 1W 75V SMA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1281031-SMAJ4761A-TP | SMAJ4761A-TPMSTR-ND | 287-SMAJ4761A-TP | SMAJ4761A-TP | SMAJ4761A-TP | SMAJ4761A-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | 75V 1W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes |
| Package | DO-214AC, SMA | Tape & Reel (TR) | DO-214AC (SMA); SMA | DO-214AC, SMA; SMA | DO-214AC-2 | |
| VZ | 75 volts | 75 volts | 75 volts | 75 volts | ||
| ZZT | 175 ohms | 175 ohms | 175 ohms | 175 ohms | ||
| IR | 0.0050 mA | 5 mA | 0.0050 mA |