Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, 400W, 51V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 400W, 51V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
4.9A 400W 82.4V 56.7V Unidirectional 51V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 51VWM 82.4VC DO214AC
TVS DIODE 51VWM 82.4VC DO214AC
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ51A | SMAJ51ALFDKR-ND | 1714238P | 1714133 | 06R1889 | SMAJ51A | SMAJ51A | SMAJ51A |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, 400W, 51V, Do-214Ac; Product Range Littelfuse | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| VC | 82.4 volts | 82.4 volts | 82.4 volts | 82.4 volts | 82.4 volts | |||
| VBR | 56.7 to 62.7 volts | 56.7 volts | 56.7 volts | 56.7 volts | 56.7 volts | 56.7 volts | ||
| Configuration | Single | Single | Single | |||||
| Package | SMA; DO-214AC, SMA | DO-214 | Do-214ac (sma) | SMA; DO-214AC (SMA) | SMA | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |