Bourns, Inc. TVS Diodes SMAJ9.0CA

Description
15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ9.0CABTR-ND - DigiKey
Thief River Falls, MN, United States
15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ9.0CABCT-ND - DigiKey
Thief River Falls, MN, United States
15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ9.0CABDKR-ND - DigiKey
Thief River Falls, MN, United States
15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ9.0CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMAJ9.0CA
TVS Diodes SMAJ9.0CA
TVS DIODE 9VWM 15.4VC SMA

TVS DIODE 9VWM 15.4VC SMA

Supplier's Site Datasheet
Diode; Breakdown Voltage Range Bourns - 67R0127 - Newark, An Avnet Company
Chicago, IL, United States
Diode; Breakdown Voltage Range Bourns
67R0127
Diode; Breakdown Voltage Range Bourns 67R0127
DIODE; Breakdown Voltage Range:10V to 11.1V; Diode Case Style:DO-214AC; No. of Pins:2; Peak Pulse Current Ippm:35A; Power Dissipation Pd:400W; Reverse Stand-Off Voltage Vrwm:9V; TVS Polarity:Bidirection al RoHS Compliant: Yes

DIODE; Breakdown Voltage Range:10V to 11.1V; Diode Case Style:DO-214AC; No. of Pins:2; Peak Pulse Current Ippm:35A; Power Dissipation Pd:400W; Reverse Stand-Off Voltage Vrwm:9V; TVS Polarity:Bidirectional RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 400W, 9V, Bidir, Do-214Ac; Product Range Bourns - 64AH8527 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 9V, Bidir, Do-214Ac; Product Range Bourns
64AH8527
Tvs Diode, 400W, 9V, Bidir, Do-214Ac; Product Range Bourns 64AH8527
TVS DIODE, 400W, 9V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:9V; Clamping Voltage Vc Max:15.4V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown Voltage Min:10V; RoHS Compliant: Yes

TVS DIODE, 400W, 9V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:9V; Clamping Voltage Vc Max:15.4V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown Voltage Min:10V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ9.0CABTR-ND SMAJ9.0CA 67R0127 64AH8527
Product Name TVS Diodes TVS Diodes Diode; Breakdown Voltage Range Bourns Tvs Diode, 400W, 9V, Bidir, Do-214Ac; Product Range Bourns
Configuration Single
Package SMA; DO-214AC, SMA SMA; DO-214AC, SMA DO-214AC
Peak Pulse Power 400 watts 400 watts
VC 15.4 volts 15.4 volts 15.4 volts
VBR 10 volts 10 volts 10 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

400 W Transient Voltage Suppressor - P4SMA30AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details
Power TVS Modules - 90KS200CH3 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
TVS Diodes - 7514979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package Do-214ac (sma)
View Details
TVS - TVS - Diodes - 1PMT33AT1G - 905754-1PMT33AT1G - Win Source Electronics
Specs
Package POWERMITE 3; Powermite
Tj -55 to 150 C (-67 to 302 F)
View Details