Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 45VWM 72.7VC DO214AC
TVS DIODE, 400W, 45V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 400W, 45V, DO-214AC; Breakdown Voltage Range:50V to 55.3V; Breakdown Voltage Vbr:55.3V; Clamping Voltage Vc Max:72.7V; Diode Case Style:DO-214AC; Diode Type:Unidirectional TVS; Filter Terminals:Surface Mount; No. of Pins:2RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ45A | SMAJ45ALFCT-ND | SMAJ45A | 06R1883 | 71J2021 |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS Diodes | Tvs Diode, 400W, 45V, Do-214Ac; Product Range Littelfuse | Tvs Diode, 400W, 45V, Do-214Ac; Breakdown Voltage Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 72.7 volts | 72.7 volts | 72.7 volts | 72.7 volts | |
| VBR | 50 to 55.3 volts | 50 volts | 50 volts | 50 volts | 50 to 55.3 volts |
| Configuration | Single | ||||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | DO-214AC |