9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectio
DIODE; Product Range:SMAJ Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, SMAJ Series, Unidirectional, 5 V, DO-214AC, 2, 6.4 V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ5.0ABDKR-ND | 7673759P | 1653056 | 67R0094 | SMAJ5.0A |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Diode, Full Reel; Product Range Bourns | TVS Diodes |
| Configuration | Single | Single | Single | ||
| Package | SMA; DO-214AC, SMA | DO-214 | Do-214ac (sma) | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | 400 watts | |||
| VC | 9.2 volts | 9.2 volts | |||
| VBR | 6.4 volts | 6.4 volts |