Zener Diode 9.1V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 9.1V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 9.1V 1W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 9.1V 1W DO214AC
DIODE ZENER 9.1V 1W DO214AC
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SMAJ4739A-TPCT-ND | SMAJ4739A-TP | SMAJ4739A-TP | SMAJ4739A-TP |
| Product Name | Single Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | DO-214AC-2 | DO-214AC, SMA; SMA | DO-214AC (SMA); SMA | |
| VZ | 9.1 volts | 9.1 volts |