64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount SMA
64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount SMA
64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount SMA
TVS DIODE 40VWM 64.5VC SMA Product overview: SMAJ40CA-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ40CA-13-F can be used for catalog matching and distributor lookup.
TVS DIODE, 64.5V, 400W, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE 40VWM 64.5VC SMA
TVS DIODE 40VWM 64.5VC SMA
6.2A 400W 64.5V 44.4V Bi-Directional 40V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ40CA-FDITR-ND | 144-SMAJ40CA-13-F | 07AH4793 | SMAJ40CA-13-F | SMAJ40CA-13-F | SMAJ40CA-13-F |
| Product Name | TVS Diodes | TVS Protection Diode | Tvs Diode, 64.5V, 400W, Do-214Ac; Product Range Diodes Inc. | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Configuration | Single | Single | ||||
| Package | SMA; DO-214AC, SMA | Tape & Reel (TR) | DO-214AC | SMA; DO-214AC, SMA | SMA; SMA | SMA |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | 400 watts | |
| VC | 64.5 volts | 64.5 volts | 64.5 volts | 64.5 volts | 64.5 volts | |
| VBR | 44.4 volts | 44.4 to ? volts | 44.4 volts | 44.4 volts | 44.4 volts |