14.4V Clamp 27.7A Ipp Tvs Diode Surface Mount SMA
14.4V Clamp 27.7A Ipp Tvs Diode Surface Mount SMA
14.4V Clamp 27.7A Ipp Tvs Diode Surface Mount SMA
14.4V Clamp 27.7A Ipp Tvs Diode Surface Mount SMA
TVS DIODE 8.5VWM 14.4VC SMA
TVS DIODE, 400W, 8.5V, UNIDIR, SMA ROHS COMPLIANT: YES
TVS DIODE 8.5VWM 14.4VC SMA
TVS DIODE 8.5VWM 14.4VC SMA
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 981-SMAJ8.5A-13-F-CHP | SMAJ8.5A-13-F | 29AK7711 | SMAJ8.5A-13-F | 233-SMAJ8.5A-13-F |
| Product Name | TVS Diodes | TVS Diodes | Tvs Diode, 400W, 8.5V, Unidir, Sma Rohs Compliant Diodes Inc. | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 8.5VWM 14.4VC SMA |
| Configuration | Single | ||||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; SMA | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | |
| VC | 14.4 volts | 14.4 volts | 14.4 volts | 14.4 volts | |
| VBR | 9.44 volts | 9.44 volts | 9.44 volts | 9.44 volts |