STMicroelectronics SMAJ58CA-TR TVS Diode
STMicroelectronics SMAJ58CA-TR TVS Diode
STMicroelectronics SMAJ58CA-TR TVS Diode
Manufacturer: STMicroelectronics
Win Source Part Number: 1097508-SMAJ58CA-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 58V
Minimum Breakdown Voltage: 64.4V
Max Clamping Voltage: 121V
Peak Pulse Current(Ippm): 19A (8/20μs)
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
TVS Diode, 58V, 400W, Bi-Dir, SMA, Zener Product overview: SMAJ58CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, 58V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, 58V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ58CA-TR can be used for catalog matching and distributor lookup.
121V Clamp 19A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
121V Clamp 19A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
121V Clamp 19A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
TVS DIODE 58VWM 121VC SMA
4.3A 400W 93.6V 64.4V Bi-Directional 58V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
TRANSIL 400W 58V BI-DIRECTIONAL SMA; Product Range:Transil SMAJ Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, Transil SMAJ Series, Bidirectional, 58 V, DO-214AC, 2, 64.4 V RoHS Compliant: Yes
TVS DIODE 58VWM 121VC SMA
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 7147121 | 7147121P | 1097508-SMAJ58CA-TR | 144-SMAJ58CA-TR | 497-6509-6-ND | SMAJ58CA-TR | SMAJ58CA-TR | 33R1036 | SMAJ58CA-TR |
| Product Name | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - SMAJ58CA-TR | Zener 58V 400W TVS Protection Diode | TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Transil 400W 58V Bi-Directional Sma; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Do-214ac (sma) | DO-214 | SMA; SMA (DO-214AC) | Tape and Reel | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA | SMA; SMA (DO-214AC) | |
| Pin Count | 2 | 2 | |||||||
| Direction | Bidirectional | Bidirectional | Bidirectional |