96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount SMA
96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount SMA
96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount SMA
Manufacturer: Diodes Incorporated
Win Source Part Number: 794613-SMAJ60CA-13-F
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 60V
Current - Peak Pulse (10/1000μs): 4.1A
Power - Peak Pulse: 400W
Power Line Protection: No
Family Name: SMAJ60CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 66.7V
Manufacturer Package: SMA
Maximum Clamping Voltage: 96.8V
Alternative Parts (Cross-Reference): SMAJ60CATR; SMAJ60CA; SMAJ60CA;
Introduction Date: August 21, 2002
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
TVS DIODE 60VWM 96.8VC SMA Product overview: SMAJ60CA-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ60CA-13-F can be used for catalog matching and distributor lookup.
TVS DIODE 60VWM 96.8VC SMA
TVS DIODE, 60V, 400W, DO-214AC/SMA ROHS COMPLIANT: YES
TVS DIODE 60VWM 96.8VC SMA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ60CA-FDIDKR-ND | 794613-SMAJ60CA-13-F | 144-SMAJ60CA-13-F | SMAJ60CA-13-F | 88AH7256 | SMAJ60CA-13-F |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMAJ60CA-13-F | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 60V, 400W, Do-214Ac/sma Rohs Compliant Diodes Inc. | TVS Diodes |
| Configuration | Single | Single | Single | |||
| Package | SMA; DO-214AC, SMA | Tape & Reel (TR) | SMA; SMA | SMA; DO-214AC, SMA | ||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | 400 watts | |
| VC | 96.8 volts | 96.8 volts | 96.8 volts | 96.8 volts | ||
| VBR | 66.7 volts | 66.7 volts | 66.7 volts | 66.7 volts |