Win Source Part Number: 1361983-SMAJ5.0CA-E3
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 35 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: TransZorb®
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Base Product Number: SMAJ5.0
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6.4V
Voltage - Clamping (Max) @ Ipp: 9.2V
Current - Peak Pulse (10/1000µs): 43.5A
Power - Peak Pulse: 400W
Power Line Protection: No
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS Diode, 5V, Bidirectional, 400W, SMA Product overview: SMAJ5.0CA-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ5.0CA-E3/5A can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 9.2VC DO214AC
43.5A 400W 9.2V 6.4V 5V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE, BIDIR, 5V, DO-214AC-2 ROHS COMPLIANT: YES
TVS DIODE 5VWM 9.2VC DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361983-SMAJ5.0CA-E3/5A | SMAJ5.0CA-E3/5AGITR-ND | 144-SMAJ5.0CA-E3/5A | SMAJ5.0CA-E3/5A | SMAJ5.0CA-E3/5A | 57AJ0519 | SMAJ5.0CA-E3/5A |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | 5V 400W TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Tvs Diode, Bidir, 5V, Do-214Ac-2 Rohs Compliant Vishay | TVS Diodes |
| Package | DO-214AC, SMA | SMA; DO-214AC, SMA | Tape and Reel | SMA; DO-214AC (SMA) | SMA | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | 400 watts | 400 watts | |
| VC | 9.2 volts | 9.2 volts | 9.2 volts | 9.2 volts | 9.2 volts | ||
| VBR | 6.4 volts | 6.4 volts | 6.4 volts | 6.4 volts | 6.4 volts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |