10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 400W, 6V, UNIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ6.0ABCT-ND | 67R0102 | 64AH8516 | SMAJ6.0A |
| Product Name | TVS Diodes | Diode, Full Reel; Product Range Bourns | Tvs Diode, 400W, 6V, Unidir, Do-214Ac; Product Range Bourns | TVS Diodes |
| Configuration | Single | |||
| Package | SMA; DO-214AC, SMA | DO-214AC | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | 400 watts | ||
| VC | 10.3 volts | 11.4 volts | 10.3 volts | |
| VBR | 6.67 volts | 6.67 volts |