9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection
DIODE; Product Range:SMAJ Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, SMAJ Series, Bidirectional, 5 V, DO-214AC, 2, 6.4 V RoHS Compliant: Yes
TVS Diodes / ESD Suppressors 5volts 800/1600uA 43.5 Amps Bi-Dir
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1742481 | 1742497P | SMAJ5.0CABDKR-ND | 67R0095 | SMAJ5.0CA | SMAJ5.0CA |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Diode, Full Reel; Product Range Bourns | TVS Diodes / ESD Suppressors | TVS Diodes |
| Configuration | Single | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Do-214ac | DO-214 | SMA; DO-214AC, SMA | DO-214AC-2 (SMA) | SMA; DO-214AC, SMA | |
| Pin Count | 2 | 2 | ||||
| Direction | Bidirectional | Bidirectional |