121V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SMBflat
TVS DIODE 58VWM 121VC SMBFLAT
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SMB6F58ATR-ND | SMB6F58A | SMB6F58A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-221AA, SMB Flat Leads | SMB; SMBflat | SMB; DO-221AA, SMB Flat Leads |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| VC | 121 volts | 121 volts | 121 volts |