Trans Voltage Suppressor Diode, 1500W, 58V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AA
STMicroelectronics SMB15F58A TVS Diode
STMicroelectronics SMB15F58A TVS Diode
STMicroelectronics SMB15F58A TVS Diode
121V Clamp 83A (8/20µs) Ipp Tvs Diode Surface Mount SMBflat
121V Clamp 83A (8/20µs) Ipp Tvs Diode Surface Mount SMBflat
TVS DIODE 58VWM 121VC SMBFLAT
TVS DIODE, UNIDIR, 58V, 1.5KW, DO-221AA ROHS COMPLIANT: YES
| Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMB15F58A | 2085152 | 2085153P | 497-SMB15F58ACT-ND | SMB15F58A | SMB15F58A | 93AH0457 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 58V, 1.5Kw, Do-221Aa Rohs Compliant Stmicroelectronics | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Configuration | Single | Single | Single | ||||
| Package | Smb flat | SMB; SMB | SMB; DO-221AA, SMB Flat Leads | SMB; DO-221AA, SMB Flat Leads | SMB; SMBflat | ||
| Pin Count | 2 | 2 | |||||
| Direction | Unidirectional | Unidirectional |