146V Clamp 2.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
146V Clamp 2.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
146V Clamp 2.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE; Breakdown Voltage Range:100V to 111V; Diode Case Style:DO-214AC; No. of Pins:2; Peak Pulse Current Ippm:35A; Power Dissipation Pd:400W; Reverse Stand-Off Voltage Vrwm:90V; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ90ABTR-ND | 67R0128 | SMAJ90A |
| Product Name | TVS Diodes | Diode; Breakdown Voltage Range Bourns | TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 146 volts | 146 volts | |
| VBR | 100 volts | 100 volts |