1uA 8.3A 48.4V 33.3V 30V 36.8V Unidirectional SMA(DO-214AC) TVS ROHS
| Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15997-SMAJ30A | SMAJ30A |
| Product Name | 1uA 8.3A 48.4V 33.3V 30V 36.8V Unidirectional SMA(DO-214AC) TVS ROHS | TVS Diodes |
| Direction | Unidirectional | Unidirectional |
| Package | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts |