Manufacturer: Diodes Incorporated
Win Source Part Number: 1097535-SMAJ75CA-13-
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMA
STAND-OFF Voltage (Vwm): 75V
Minimum Breakdown Voltage: 83.3V
Max Clamping Voltage: 121V
Peak Pulse Current(Ippm): 3.3A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
121V Clamp 3.3A Ipp Tvs Diode Surface Mount SMA
121V Clamp 3.3A Ipp Tvs Diode Surface Mount SMA
121V Clamp 3.3A Ipp Tvs Diode Surface Mount SMA
TVS DIODE 75VWM 121VC SMA
TVS DIODE, 400W, 75V, BIDIR, SMA ROHS COMPLIANT: YES
TVS DIODE 75VWM 121VC SMA
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097535-SMAJ75CA-13-F | SMAJ75CA-FDICT-ND | SMAJ75CA-13-F | 29AK7707 | SMAJ75CA-13-F |
| Product Name | TVS - TVS - Diodes - SMAJ75CA-13-F | TVS Diodes | TVS Diodes | Tvs Diode, 400W, 75V, Bidir, Sma Rohs Compliant Diodes Inc. | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMA; SMA | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; SMA | |
| VWM | 75 volts | ||||
| IPPM | 3.3 amps | ||||
| VC | 121 volts | 121 volts | 121 volts | 121 volts | |
| VBR | 83.3 volts | 83.3 volts | 83.3 volts | 83.3 volts |