Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, 400W, 9V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE, 400W, 9V, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE 9VWM 15.4VC DO214AC
26A 400W 15.4V 10V 9V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 9VWM 15.4VC DO214AC
| Littelfuse, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ9.0CA | 552225 | SMAJ9.0CALFTR-ND | 06R1910 | 71J2095 | SMAJ9.0CA | SMAJ9.0CA | SMAJ9.0CA |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS Diodes | Tvs Diode, 400W, 9V, Do-214Ac; Product Range Littelfuse | Tvs Diode, 400W, 9V, Do-214Ac, Full Reel; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| VC | 15.4 volts | 15.4 volts | 15.4 volts | 15.4 volts | 15.4 volts | |||
| VBR | 10 to 11.1 volts | 10 volts | 10 volts | 10 volts | 10 volts | 10 volts | ||
| Package | DO-201; DO-201 | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | SMA | SMA; DO-214AC, SMA | |
| Tj | -55 C (-67 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |