19.5V Clamp 124A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
19.5V Clamp 124A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
19.5V Clamp 124A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Manufacturer: STMicroelectronics
Win Source Part Number: 1097546-SMAJ8.5CA-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 8.5V
Minimum Breakdown Voltage: 9.4V
Max Clamping Voltage: 19.5V
Peak Pulse Current(Ippm): 124A (8/20μs)
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
400W Bidirectional TVS Diode, 8.5V, SMA, 2nF Product overview: SMAJ8.5CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 8.5V, 2nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 8.5V, 2nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ8.5CA-TR can be used for catalog matching and distributor lookup.
TVS DIODE, BIDIR, 8.5V, 400W, DO-214AC; Product Range:Transil SMAJ Series; TVS Polarity:Bidirection
TVS DIODE 8.5VWM 19.5VC SMA
TVS DIODE 8.5VWM 19.5VC SMA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-15719-2-ND | 1097546-SMAJ8.5CA-TR | 144-SMAJ8.5CA-TR | 51AC9533 | SMAJ8.5CA-TR | SMAJ8.5CA-TR |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMAJ8.5CA-TR | 400W 8.5V 2nF TVS Protection Diode | Tvs Diode, Bidir, 8.5V, 400W, Do-214Ac; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||||
| Package | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | Tape and Reel | SMA; DO-214AC (SMA) | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | ||
| VC | 19.5 volts | 19.5 volts | 19.5 volts | 19.5 volts | ||
| VBR | 9.4 volts | 9.4 volts | 9.4 volts | 9.4 volts |