Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, 400W, 6V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE, 400W, 6V, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE 6VWM 10.3VC DO214AC
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ6.0CA | SMAJ6.0CALFTR-ND | 1714136 | 1714263P | 71J2047 | 06R1896 | SMAJ6.0CA |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, 400W, 6V, Do-214Ac; Product Range Littelfuse | Tvs Diode, 400W, 6V, Do-214Ac, Full Reel; Product Range Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| VC | 10.3 volts | 10.3 volts | 10.3 volts | ||||
| VBR | 6.67 to 7.37 volts | 6.67 volts | 6.67 volts | 6.67 volts | |||
| Configuration | Single | Single | Single | ||||
| Package | SMA; DO-214AC, SMA | Do-214ac (sma) | DO-214 | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA |