Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
12V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
12V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
12V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 7VWM 12VC DO214AC
TVS DIODE 7VWM 12VC DO214AC
33.3A 400W 12V 7.78V Unidirectional 7V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE, 400W, 7V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 400W, 7V, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ7.0A | SMAJ7.0ALFCT-ND | SMAJ7.0A | SMAJ7.0A | SMAJ7.0A | 71J2061 | 06R1901 |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Tvs Diode, 400W, 7V, Do-214Ac; Product Range Littelfuse | Tvs Diode, 400W, 7V, Do-214Ac, Full Reel; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VC | 12 volts | 12 volts | 12 volts | 12 volts | 12 volts | ||
| VBR | 7.78 to 8.6 volts | 7.78 volts | 7.78 volts | 7.78 volts | 7.78 volts | 7.78 volts | |
| Configuration | Single | ||||||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) |