76V Clamp 52A (8/20µs) Ipp Tvs Diode Surface Mount SMBflat
TVS DIODE, UNIDIR, 36V, 600W, DO-221AA ROHS COMPLIANT: YES
TVS DIODE 36VWM 76VC SMBFLAT
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SMB6F36ATR-ND | 93AH0467 | SMB6F36A | SMB6F36A |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 36V, 600W, Do-221Aa Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | |||
| Package | SMB; DO-221AA, SMB Flat Leads | SMB; SMBflat | SMB; DO-221AA, SMB Flat Leads | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 76 volts | 76 volts | 76 volts | |
| VBR | 40 volts | 40 volts | 40 volts |