Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
113V Clamp 3.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
113V Clamp 3.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
113V Clamp 3.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 70VWM 113VC DO214AC
TVS DIODE 70VWM 113VC DO214AC
TVS DIODE, BIDIR, 70V, SMA; Product Range:SMAJ Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ70CA | SMAJ70CALFTR-ND | SMAJ70CA | SMAJ70CA | 27AK1531 |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 70V, Sma; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 113 volts | 113 volts | 113 volts | 113 volts | |
| VBR | 77.8 to 86 volts | 77.8 volts | 77.8 volts | 77.8 volts | 77.8 volts |
| Configuration | Single | ||||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) |