13.4V Clamp 174A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
13.4V Clamp 174A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
13.4V Clamp 174A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Manufacturer: STMicroelectronics
Win Source Part Number: 1097493-SMAJ5.0CA-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Family Name: SMAJ5.0CA
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.4V
Max Clamping Voltage: 13.4V
Peak Pulse Current(Ippm): 174A (8/20μs)
Power Dissipation - Pd: 400W
Alternative Parts (Cross-Reference): NDTV5VB400ATRF ; SMAJ5.0CA/61; SMA5J5.0CHE3/61; SMAJ5.0CA/5A;
Introduction Date: August 02, 2004
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Transil Diode 400W 5V ESD Protection SMA
Transil Diode 400W 5V ESD Protection SMA
Transil Diode 400W 5V ESD Protection SMA
TVS Diode Bi-Dir 5V 400W SMA SMT Product overview: SMAJ5.0CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ5.0CA-TR can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 13.4VC SMA
TVS DIODE 5VWM 13.4VC SMA
174A@8/20us 400W 13.4V 6.4V 5V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE, 400W, 5V, DO-214AC; Diode Type:Bidirectional TVS; Power Dissipation Pd:400W; Clamping Voltage Vc Max:13.4V; Operating Voltage:5V; Diode Case Style:DO-214AC; No. of Pins:2; Packaging:Cut Tape; Breakdown Voltage Range:6.74V RoHS Compliant: Yes
Transient Voltage Suppressor, TVS, Transil SMAJ Series, Bidirectional, 5 V, DO-214AC, 2, 6.4 V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 497-6508-2-ND | 1097493-SMAJ5.0CA-TR | 8772829 | 8772829P | 144-SMAJ5.0CA-TR | SMAJ5.0CA-TR | SMAJ5.0CA-TR | SMAJ5.0CA-TR | 26M3115 | 94W9363 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMAJ5.0CA-TR | TVS Diodes | TVS Diodes | 5V 400W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Tvs Diode, 400W, 5V, Do-214Ac; Diode Type Stmicroelectronics | Transient Voltage Suppressor, Tvs, Transil Smaj Series, Bidirectional, 5 V, Do-214Ac, 2, 6.4 V Rohs Compliant Stmicroelectronics |
| Configuration | Single | Single | Single | Single | Single | |||||
| Package | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | Do-214ac (sma) | DO-214 | Tape and Reel | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | SMA | DO-214AC | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | 400 watts | |||||
| VC | 13.4 volts | 13.4 volts | 13.4 volts | 13.4 volts | 13.4 volts | 13.4 volts | ||||
| VBR | 6.4 volts | 6.4 volts | 6.4 volts | 6.4 volts | 6.4 volts | 6.74 volts |