10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 6VWM 10.3VC DO214AC
TVS DIODE, 400W, 6V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 400W, 6V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, UNIDIR, 6V, DO-214AC-2 ROHS COMPLIANT: YES
38.8A 10.3V 400W 6.67V 6V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 6VWM 10.3VC DO214AC
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ6.0A-E3/61GITR-ND | SMAJ6.0A-E3/61 | 77K3004 | 57AJ0526 | SMAJ6.0A-E3/61 | SMAJ6.0A-E3/61 |
| Product Name | TVS Diodes | TVS Diodes | Tvs Diode, 400W, 6V, Do-214Ac, Full Reel; Product Range Vishay | Tvs Diode, Unidir, 6V, Do-214Ac-2 Rohs Compliant Vishay | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | ||
| VC | 10.3 volts | 10.3 volts | 10.3 volts | 10.3 volts | ||
| VBR | 6.67 volts | 6.67 volts | 6.67 volts | 6.67 volts |