12V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
12V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
12V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS Diode 400W Unidirectional 7V SMD DO-214AC Product overview: SMAJ7.0A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ7.0A-E3/61 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1097525-SMAJ7.0A-E3/
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 7V
Minimum Breakdown Voltage: 7.78V
Max Clamping Voltage: 12V
Peak Pulse Current(Ippm): 33.3A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
TVS DIODE, UNIDIR, 7V, DO-214AC-2 ROHS COMPLIANT: YES
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 7VWM 12VC DO214AC
TVS DIODE 7VWM 12VC DO214AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ7.0A-E3/61GIDKR-ND | 144-SMAJ7.0A-E3/61 | 1097525-SMAJ7.0A-E3/61 | 57AJ0531 | SMAJ7.0A-E3/61 | SMAJ7.0A-E3/61 |
| Product Name | TVS Diodes | SMD 400W 7V TVS Protection Diode | TVS - TVS - Diodes - SMAJ7.0A-E3/61 | Tvs Diode, Unidir, 7V, Do-214Ac-2 Rohs Compliant Vishay | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | SMA; DO-214AC, SMA | Tape and Reel | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | ||
| VC | 12 volts | 12 volts | 12 volts | 12 volts | ||
| VBR | 7.78 volts | 7.78 volts | 7.78 volts | 7.78 volts |