400W Unidirectional TVS Diode, 8.5V, SMA, 14.4V Clamp Product overview: SMAJ8.5A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 8.5V, 14.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 8.5V, 14.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ8.5A-E3/61 can be used for catalog matching and distributor lookup.
14.4V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
14.4V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
14.4V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 8.5VWM 14.4VC DO214AC
TVS DIODE, UNIDIR, 8.5V, DO-214AC-2 ROHS COMPLIANT: YES
TVS DIODE 8.5VWM 14.4VC DO214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMAJ8.5A-E3/61 | SMAJ8.5A-E3/61GITR-ND | SMAJ8.5A-E3/61 | 57AJ0539 | SMAJ8.5A-E3/61 |
| Product Name | 400W 8.5V 14.4V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 8.5V, Do-214Ac-2 Rohs Compliant Vishay | TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |