100V Clamp 23A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
100V Clamp 23A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
100V Clamp 23A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
STMicroelectronics SMAJ48CA-TR TVS Diode
STMicroelectronics SMAJ48CA-TR TVS Diode
STMicroelectronics SMAJ48CA-TR TVS Diode
TVS Diode, Bi-Dir, 48V, 400W, SMA, SMT Product overview: SMAJ48CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 48V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 48V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ48CA-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1251309-SMAJ48CA-TR
Series: SMAJ, TRANSIL
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 48V
Current - Peak Pulse (10/1000μs): 23A (8/20μs)
Power - Peak Pulse: 400W
Power Line Protection: No
Family Name: SMAJ48CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 53.3V
Manufacturer Homepage: www.st.com
Manufacturer Package: SMA (DO-214AC)
Maximum Clamping Voltage: 100V
Alternative Parts (Cross-Reference): P4SMA56CAHF4G; P4SMA56CAHR2; P4SMA56CAHF2G;
Introduction Date: August 02, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
TVS DIODE 48VWM 100VC SMA
TRANSIL 400W 48V BI-DIRECTIONAL SMA; Product Range:Transil SMAJ Series; TVS Polarity:Bidirection
TVS DIODE 48VWM 100VC SMA
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-15657-6-ND | 7147119 | 7147119P | 144-SMAJ48CA-TR | 1251309-SMAJ48CA-TR | SMAJ48CA-TR | 33R1035 | SMAJ48CA-TR |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 48V 400W TVS Protection Diode | TVS - TVS - Diodes - SMAJ48CA-TR | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transil 400W 48V Bi-Directional Sma; Product Range Stmicroelectronics | TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||
| Package | SMA; DO-214AC, SMA | Do-214ac (sma) | DO-214 | Tape and Reel | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | ||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | 400 watts | |||
| VC | 100 volts | 100 volts | 100 volts | 100 volts | ||||
| VBR | 53.3 volts | 53.3 volts | 53.3 volts | 53.3 volts |