4.1A 96.8V 66.7V 60V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ60CA | SMAJ60CA |
| Product Name | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes |
| RoHS Compliant | RoHS | |
| Package | SMA | SMA; DO-214AC, SMA |
| IPPM | 4.1 amps | |
| VC | 96.8 volts | 96.8 volts |