Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
121V Clamp 3.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
121V Clamp 3.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
121V Clamp 3.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, 400W, 75V, DO-214AC; Breakdown Voltage Range:83.3V to 92.1V; Breakdown Voltage Vbr:92.1V; Clamping Voltage Vc Max:121V; Diode Case Style:DO-214AC; Diode Type:Unidirectional TVS; Filter Terminals:Surface Mount RoHS Compliant: Yes
TVS DIODE, 400W, 75V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 400W, 75V, UNIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE 75VWM 121VC DO214AC
TVS DIODE 75VWM 121VC DO214AC
3.3A 400W 121V 83.3V Unidirectional 75V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ75A | SMAJ75ALFDKR-ND | 71J2073 | 06R1905 | 99AC4381 | SMAJ75A | SMAJ75A | SMAJ75A |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | Tvs Diode, 400W, 75V, Do-214Ac; Breakdown Voltage Range Littelfuse | Tvs Diode, 400W, 75V, Do-214Ac; Product Range Littelfuse | Tvs Diode, 400W, 75V, Unidir, Do-214Ac; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| VC | 121 volts | 121 volts | 121 volts | 121 volts | 121 volts | 121 volts | 121 volts | 121 volts |
| VBR | 83.3 to 92.1 volts | 83.3 volts | 83.3 to 92.1 volts | 83.3 to ? volts | 83.3 volts | 83.3 volts | 83.3 volts | |
| Configuration | Single | |||||||
| Package | SMA; DO-214AC, SMA | DO-214AC | SMA; DO-214AC (SMA) | DO-214AC | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | SMA |