Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
126V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
126V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
126V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 78VWM 126VC DO214AC
TVS DIODE, 400W, 78V, UNIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE 78VWM 126VC DO214AC
TVS DIODE 78VWM 126VC SMA
| Littelfuse, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ78A | SMAJ78ALFDKR-ND | SMAJ78A | 64AH8526 | SMAJ78A | 461-SMAJ78A |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS Diodes | Tvs Diode, 400W, 78V, Unidir, Do-214Ac; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 78VWM 126VC SMA |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VC | 126 volts | 126 volts | 126 volts | 126 volts | 126 volts | 126 volts |
| VBR | 86.7 to 95.8 volts | 86.7 volts | 86.7 volts | 86.7 volts | 86.7 volts | |
| Configuration | Single | |||||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | DO-214AC | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA |