103V Clamp 3.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
103V Clamp 3.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
103V Clamp 3.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE; Breakdown Voltage Range:71.1V to 78.6V; Diode Case Style:DO-214AC; No. of Pins:2; Peak Pulse Current Ippm:35A; Power Dissipation Pd:400W; Reverse Stand-Off Voltage Vrwm:64V; TVS Polarity:Bidirection
TVS DIODE, 400W, 64V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ64CABDKR-ND | 67R0109 | 99AC4377 | SMAJ64CA |
| Product Name | TVS Diodes | Diode; Breakdown Voltage Range Bourns | Tvs Diode, 400W, 64V, Bidir, Do-214Ac; Product Range Bourns | TVS Diodes |
| Configuration | Single | |||
| Package | SMA; DO-214AC, SMA | DO-214AC | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | 400 watts | ||
| VC | 103 volts | 103 volts | 103 volts | |
| VBR | 71.1 volts | 71.1 volts |