Vishay Precision Group TVS - TVS - Diodes - SMAJ58CA-E3/61 SMAJ58CA-E3/61

Description
Manufacturer: Vishay Win Source Part Number: 1097507-SMAJ58CA-E3/ 61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 58V Minimum Breakdown Voltage: 64.4V Max Clamping Voltage: 93.6V Peak Pulse Current(Ippm): 4.3A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1097507-SMAJ58CA-E3/ 61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 58V Minimum Breakdown Voltage: 64.4V Max Clamping Voltage: 93.6V Peak Pulse Current(Ippm): 4.3A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMAJ58CA-E3/61 - 1097507-SMAJ58CA-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ58CA-E3/61
1097507-SMAJ58CA-E3/61
TVS - TVS - Diodes - SMAJ58CA-E3/61 1097507-SMAJ58CA-E3/61
Manufacturer: Vishay Win Source Part Number: 1097507-SMAJ58CA-E3/ 61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 58V Minimum Breakdown Voltage: 64.4V Max Clamping Voltage: 93.6V Peak Pulse Current(Ippm): 4.3A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097507-SMAJ58CA-E3/61
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 58V
Minimum Breakdown Voltage: 64.4V
Max Clamping Voltage: 93.6V
Peak Pulse Current(Ippm): 4.3A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - 8141411 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8141411
TVS Diodes 8141411
Vishay SMAJ58CA-E3/61 TVS Diode

Vishay SMAJ58CA-E3/61 TVS Diode

Supplier's Site
TVS Diodes - 8141411P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8141411P
TVS Diodes 8141411P
Vishay SMAJ58CA-E3/61 TVS Diode

Vishay SMAJ58CA-E3/61 TVS Diode

Supplier's Site
TVS Diodes - 1461439 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1461439
TVS Diodes 1461439
Vishay SMAJ58CA-E3/61 TVS Diode

Vishay SMAJ58CA-E3/61 TVS Diode

Supplier's Site
SMD 58V 400W TVS Protection Diode - 144-SMAJ58CA-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 58V 400W TVS Protection Diode
144-SMAJ58CA-E3/61
SMD 58V 400W TVS Protection Diode 144-SMAJ58CA-E3/61
Bidirectional TVS Diode, 58V, 400W, DO-214AC, SMD Product overview: SMAJ58CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 58V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 58V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ58CA-E3/61 can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode, 58V, 400W, DO-214AC, SMD Product overview: SMAJ58CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 58V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 58V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ58CA-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMAJ58CA-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ58CA-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ58CA-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ58CA-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ58CA-E3/61
TVS DIODE 58VWM 93.6VC DO214AC

TVS DIODE 58VWM 93.6VC DO214AC

Supplier's Site
TVS Diodes SMAJ58CA-E3/61
TVS DIODE 58VWM 93.6VC DO214AC

TVS DIODE 58VWM 93.6VC DO214AC

Supplier's Site Datasheet
Tvs Diode, 400W, 58V, Do-214Ac; Product Range Vishay - 05R5751 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 58V, Do-214Ac; Product Range Vishay
05R5751
Tvs Diode, 400W, 58V, Do-214Ac; Product Range Vishay 05R5751
TVS DIODE, 400W, 58V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:58V; Clamping Voltage Vc Max:93.6V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 400W, 58V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:58V; Clamping Voltage Vc Max:93.6V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 400W, 58V, Do-214Ac; Tvs Polarity Vishay - 77K2996 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 58V, Do-214Ac; Tvs Polarity Vishay
77K2996
Tvs Diode, 400W, 58V, Do-214Ac; Tvs Polarity Vishay 77K2996
TVS DIODE, 400W, 58V, DO-214AC; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:58V; Breakdown Voltage Range:64.4V to 71.2V; Clamping Voltage Vc Max:93.6V; Peak Pulse Current Ippm:4.3A; Diode Case Style:DO-214AC RoHS Compliant: Yes

TVS DIODE, 400W, 58V, DO-214AC; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:58V; Breakdown Voltage Range:64.4V to 71.2V; Clamping Voltage Vc Max:93.6V; Peak Pulse Current Ippm:4.3A; Diode Case Style:DO-214AC RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, Bidir, 58V, Do-214Ac-2 Rohs Compliant Vishay - 57AJ0525 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 58V, Do-214Ac-2 Rohs Compliant Vishay
57AJ0525
Tvs Diode, Bidir, 58V, Do-214Ac-2 Rohs Compliant Vishay 57AJ0525
TVS DIODE, BIDIR, 58V, DO-214AC-2 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 58V, DO-214AC-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1097507-SMAJ58CA-E3/61 8141411 8141411P 144-SMAJ58CA-E3/61 SMAJ58CA-E3/61GICT-ND SMAJ58CA-E3/61 SMAJ58CA-E3/61 05R5751 77K2996 57AJ0525
Product Name TVS - TVS - Diodes - SMAJ58CA-E3/61 TVS Diodes TVS Diodes SMD 58V 400W TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Tvs Diode, 400W, 58V, Do-214Ac; Product Range Vishay Tvs Diode, 400W, 58V, Do-214Ac; Tvs Polarity Vishay Tvs Diode, Bidir, 58V, Do-214Ac-2 Rohs Compliant Vishay
Package SMA; DO-214AC (SMA) Do-214ac (sma) SMA; DO-214AC (SMA) Tape and Reel SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC, SMA SMA; DO-214AC (SMA) DO-214AC
VWM 58 volts
IPPM 4.3 amps 4.3 amps
VC 93.6 volts 93.6 volts 93.6 volts 93.6 volts 93.6 volts 93.6 volts
VBR 64.4 volts 64.4 volts 64.4 volts 64.4 volts 64.4 to 71.2 volts
Unlock Full Specs
to access all available technical data