146V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
146V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
146V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
400 W TVS in SMA Product overview: SMAJ70A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ70A-TR can be used for catalog matching and distributor lookup.
TRANSIL 400W 70V UNIDIRECTIONAL SMA; Product Range:Transil SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE 70VWM 146VC SMA
TVS Diodes / ESD Suppressors 400W 70V Unidirect
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12525-2-ND | 144-SMAJ70A-TR | SMAJ70A-TR | 33R1041 | SMAJ70A-TR | SMAJ70A-TR |
| Product Name | TVS Diodes | 400 W TVS Protection Diode | TVS Diodes | Transil 400W 70V Unidirectional Sma; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | ||||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | DO-214AC-2 (SMA) | ||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |||
| VC | 146 volts | 146 volts | 146 volts | |||
| VBR | 77.8 volts | 77.8 volts | 77.8 volts |