Manufacturer: Micro Commercial Co
Win Source Part Number: 1097487-SMAJ4750A-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Current - Reverse Leakage @ Vr: 5μA @ 20.6V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 35 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 7,500
Zener Diode 27V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 27V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 27V 1W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 27V 1W DO214AC
DIODE ZENER 27V 1W DO214AC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1097487-SMAJ4750A-TP | SMAJ4750A-TPTR-ND | SMAJ4750A-TP | SMAJ4750A-TP | SMAJ4750A-TP |
| Product Name | Diodes - Zener - Single - SMAJ4750A-TP | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Life Cycle Stage | Active | Active | |||
| Package | DO-214AC (SMA); SMA | DO-214AC (SMA); SMA | DO-214AC-2 | DO-214AC, SMA; SMA | |
| VZ | 27 volts | 27 volts | 27 volts | ||
| ZZT | 35 ohms | 35 ohms | 35 ohms |