Vishay Intertechnology, Inc. TVS Diodes SMAJ58AHE3/61

Description
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ58AHE3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Protection Diode - 144-SMAJ58AHE3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMAJ58AHE3/61
TVS Protection Diode 144-SMAJ58AHE3/61
TVS DIODE 58VWM 93.6VC DO214AC Product overview: SMAJ58AHE3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ58AHE3/61 can be used for catalog matching and distributor lookup.

TVS DIODE 58VWM 93.6VC DO214AC Product overview: SMAJ58AHE3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ58AHE3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMAJ58AHE3/61 - 1097505-SMAJ58AHE3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ58AHE3/61
1097505-SMAJ58AHE3/61
TVS - TVS - Diodes - SMAJ58AHE3/61 1097505-SMAJ58AHE3/61
Manufacturer: Vishay Win Source Part Number: 1097505-SMAJ58AHE3/6 1 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Family Name: SMAJ58A Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 58V Minimum Breakdown Voltage: 64.4V Max Clamping Voltage: 93.6V Peak Pulse Current(Ippm): 4.3A Power Dissipation - Pd: 400W Alternative Parts (Cross-Reference): SMAJ58AHM2; SMAJ58AHF2G; SMAJ58AHE2G; SMAJ58AHR2; Introduction Date: January 29, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1097505-SMAJ58AHE3/61
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Family Name: SMAJ58A
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 58V
Minimum Breakdown Voltage: 64.4V
Max Clamping Voltage: 93.6V
Peak Pulse Current(Ippm): 4.3A
Power Dissipation - Pd: 400W
Alternative Parts (Cross-Reference): SMAJ58AHM2; SMAJ58AHF2G; SMAJ58AHE2G; SMAJ58AHR2;
Introduction Date: January 29, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes SMAJ58AHE3/61
TVS DIODE 58VWM 93.6VC DO214AC

TVS DIODE 58VWM 93.6VC DO214AC

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ58AHE3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ58AHE3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ58AHE3/61
TVS DIODE 58VWM 93.6VC DO214AC

TVS DIODE 58VWM 93.6VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ58AHE3/61GITR-ND 144-SMAJ58AHE3/61 1097505-SMAJ58AHE3/61 SMAJ58AHE3/61 SMAJ58AHE3/61
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - SMAJ58AHE3/61 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
Package SMA; DO-214AC, SMA Tape & Reel (TR) SMA; DO-214AC (SMA) SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 93.6 volts 93.6 volts 93.6 volts 93.6 volts
VBR 64.4 volts 64.4 volts 64.4 volts 64.4 volts
Unlock Full Specs
to access all available technical data