TVS DIODE 78V 126V SMA Product overview: SMAJ78A-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 78V, 126V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 78V, 126V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ78A-13-F can be used for catalog matching and distributor lookup.
126V Clamp 3.2A Ipp Tvs Diode Surface Mount SMA
126V Clamp 3.2A Ipp Tvs Diode Surface Mount SMA
TVS DIODE 78VWM 126VC SMA
TVS DIODE 78VWM 126VC SMA
TVS DIODE 78V 126V SMA
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMAJ78A-13-F | 981-SMAJ78A-13-F-CHP | SMAJ78A-13-F | SMAJ78A-13-F |
| Product Name | 78V 126V TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; SMA |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |