Vishay SMAZ5927B-E3/61 Zener Diode
Vishay SMAZ5927B-E3/61 Zener Diode
Vishay SMAZ5927B-E3/61 Zener Diode
Zener Diode 12V 500mW ±5% Surface Mount DO-214AC (SMA)
Zener Diode 12V 500mW ±5% Surface Mount DO-214AC (SMA)
Zener Diode 12V 500mW ±5% Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 029111-SMAZ5927B-E3/
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 6.5 Ohm
Family Name: SMAZ5927B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): SMBJ5349AE3-TR; SMBJ5349BE3-TR; SMBJ5349CE3-TR; PTZ 11B;
Introduction Date: October 03, 2007
ECCN: EAR99
Country of Origin: China
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial
DIODE ZENER 12V 500MW DO214AC
DIODE ZENER 12V 500MW DO214AC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 8141433 | 8141433P | SMAZ5927B-E3/61GIDKR-ND | 029111-SMAZ5927B-E3/61 | SMAZ5927B-E3/61 | SMAZ5927B-E3/61 |
| Product Name | Zener Diodes | Zener Diodes | Single Zener Diodes | Diodes - Zener - Single - SMAZ5927B-E3/61 | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | Do-214ac (sma) | DO-214AC | DO-214AC | DO-214AC (SMA); SMA | DO-214AC, SMA; SMA | |
| Pin Count | 2 | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Life Cycle Stage | Active | Active |