Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
69.4V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
69.4V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
69.4V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 43VWM 69.4VC DO214AC
TVS DIODE 43VWM 69.4VC DO214AC
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ43CA | SMAJ43CALFDKR-ND | SMAJ43CA | SMAJ43CA |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | |||
| VC | 69.4 volts | 69.4 volts | 69.4 volts | 69.4 volts |
| VBR | 47.8 to 52.8 volts | 47.8 volts | 47.8 volts | 47.8 volts |
| Configuration | Single | |||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA |