48.3V Clamp 207A (8/20µs) Ipp Tvs Diode Surface Mount SMBflat
48.3V Clamp 207A (8/20µs) Ipp Tvs Diode Surface Mount SMBflat
TVS DIODE, UNIDIR, 22V, 1.5KW, DO-221AA ROHS COMPLIANT: YES
TVS DIODE 22VWM 48.3VC SMBFLAT
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SMB15F22ACT-ND | 2085127 | 2085128P | 93AH0433 | SMB15F22A | SMB15F22A |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, Unidir, 22V, 1.5Kw, Do-221Aa Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | Single | |||
| Package | SMB; DO-221AA, SMB Flat Leads | Smb flat | SMB; SMB | SMB; SMBflat | SMB; DO-221AA, SMB Flat Leads | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |||
| VC | 48.3 volts | 48.3 volts | 48.3 volts | |||
| VBR | 24.4 volts | 24.4 volts | 24.4 volts |