9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 5VWM 9.2VC DO214AC Product overview: SMAJ5.0A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ5.0A-TP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1299690-SMAJ5.0A-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6.4V
Voltage - Clamping (Max) @ Ipp: 9.2V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 43.5A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 175°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMAJ50ATP,Q6343131,S
Base Product Number: SMAJ5.0
TVS DIODE 5VWM 9.2VC DO214AC
TVS DIODE 5VWM 9.2VC DO214AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ5.0A-TPMSTR-ND | 144-SMAJ5.0A-TP | 1299690-SMAJ5.0A-TP | SMAJ5.0A-TP | SMAJ5.0A-TP |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | SMA; DO-214AC, SMA | Tape & Reel (TR) | DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | 400 watts |
| VC | 9.2 volts | 9.2 volts | 9.2 volts | 9.2 volts | |
| VBR | 6.4 volts | 6.4 volts | 6.4 volts | 6.4 volts |