13.7V Clamp 170A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
13.7V Clamp 170A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
13.7V Clamp 170A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
6V Unidirectional TVS Diode, 400W, SMA, 13.7V Clamp Product overview: SMAJ6.0A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 400W, 13.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 400W, 13.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ6.0A-TR can be used for catalog matching and distributor lookup.
400W TVS Transil 6V Unidirectinal SMA
400W TVS Transil 6V Unidirectinal SMA
400W TVS Transil 6V Unidirectinal SMA
TRANSIL 400W 6V UNIDIRECTIONAL SMA; Product Range:Transil SMAJ Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, Transil SMAJ Series, Unidirectional, 6 V, DO-214AC, 2, 6.7 V RoHS Compliant: Yes
TVS DIODE 6VWM 13.7VC SMA
TVS DIODE 6VWM 13.7VC SMA
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-7894-2-ND | 144-SMAJ6.0A-TR | 9172735P | 9172735 | 33R1037 | SMAJ6.0A-TR | SMAJ6.0A-TR |
| Product Name | TVS Diodes | 6V 400W 13.7V TVS Protection Diode | TVS Diodes | TVS Diodes | Transil 400W 6V Unidirectional Sma; Product Range Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | |||
| Package | SMA; DO-214AC, SMA | Tape and Reel | DO-214 | Do-214ac (sma) | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | |||
| VC | 13.7 volts | 13.7 volts | 13.7 volts | ||||
| VBR | 6.7 volts | 6.7 volts | 6.7 volts |