Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Manufacturer: Littelfuse Inc.
Win Source Part Number: 794620-SMAJ90CA
Series: SMAJ
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 90V
Current - Peak Pulse (10/1000μs): 2.7A
Power - Peak Pulse: 400W
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 100V
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 146V
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
146V Clamp 2.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
146V Clamp 2.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
146V Clamp 2.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 90VWM 146VC DO214AC
TVS DIODE 90VWM 146VC DO214AC
TVS DIODE, BIDIR, 90V, DO-214AC ROHS COMPLIANT: YES
| Littelfuse, Inc. | Win Source Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ90CA | 794620-SMAJ90CA | SMAJ90CALFCT-ND | 552228 | SMAJ90CA | SMAJ90CA | 51AK9412 |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS - TVS - Diodes - SMAJ90CA | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, Bidir, 90V, Do-214Ac Rohs Compliant Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VC | 146 volts | 146 volts | 146 volts | 146 volts | 146 volts | ||
| VBR | 100 to 111 volts | 100 volts | 100 volts | 100 volts | 100 volts | ||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | |||
| Tj | -55 to 150 C (-67 to 302 F) | -65 to 150 C (-85 to 302 F) | -55 C (-67 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |