Manufacturer: Diodes Incorporated
Win Source Part Number: 029114-SMAZ6V2-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 3V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 2 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMA
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 6.2V 1W SMA
Zener Diode 6.2V 1W ±5% Surface Mount SMA
Zener Diode 6.2V 1W ±5% Surface Mount SMA
Zener Diode 6.2V 1W ±5% Surface Mount SMA
ZENER DIODE, 6.2V, 1W, DO-214AC; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
POWER ZENER DIODE SMA T&R 5K ROHS COMPLIANT: YES
ZENER DIODE, 6.2V, 1W, DO-214AC; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
Product Number | 029114-SMAZ6V2-13-F | SMAZ6V2-13-F | SMAZ6V2-FDIDKR-ND | SMAZ6V2-13-F | 07AH4810 | 38AH9128 |
Product Name | Diodes - Zener - Single - SMAZ6V2-13-F | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes | Zener Diode, 6.2V, 1W, Do-214Ac; Zener Voltage Vz Typ Diodes Inc. | Power Zener Diode Sma T&r 5K Rohs Compliant Diodes Inc. |
Life Cycle Stage | Active | Active | ||||
Package | SMA; SMA | SMA; SMA | SMA-2 | DO-214AC | ||
VZ | 6.2 volts | 6.2 volts | 6.2 volts | |||
ZZT | 2 ohms | 2 ohms | ||||
PD | 1000 milliwatts | 1000 milliwatts |